Renesas Electronics Corporation Zener Diode HZU9.1B2TRF-E

Description
DIODE ZENER Product overview: HZU9.1B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU9.1B2TRF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER Product overview: HZU9.1B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU9.1B2TRF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-HZU9.1B2TRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIODE ZENER Product overview: HZU9.1B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU9.1B2TRF-E can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: HZU9.1B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU9.1B2TRF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - HZU9.1B2TRF-E - 51113-HZU9.1B2TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU9.1B2TRF-E
51113-HZU9.1B2TRF-E
Diodes - Zener - Single - HZU9.1B2TRF-E 51113-HZU9.1B2TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 51113-HZU9.1B2TRF-E Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 51113-HZU9.1B2TRF-E
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
 - HZU9.1B2TRF-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 9.04V V(Z), 2.1%, 0.2W, Silicon, Unidirectional

Zener Diode, 9.04V V(Z), 2.1%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZU9.1B2TRF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZU9.1B2TRF-E
Discrete Semiconductor Products - Diodes - Zener HZU9.1B2TRF-E
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZU9.1B2TRF-E 51113-HZU9.1B2TRF-E HZU9.1B2TRF-E HZU9.1B2TRF-E
Product Name Zener Diode Diodes - Zener - Single - HZU9.1B2TRF-E Discrete Semiconductor Products - Diodes - Zener
Package Bulk SC-76A; SC-76
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B11J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details