Zener Diode, 6.2V, 2.18%, 0.2W, Unidirectional
HZU6.2B - ZENER DIODE, 6.2V, 2.1
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZU6.2B2TRF-E-Q | HZU6.2B2TRF-E-Q |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |