Renesas Electronics Corporation Diodes - Zener - Single - HZU5.1B2TRF-E HZU5.1B2TRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 51054-HZU5.1B2TRF-E Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 51054-HZU5.1B2TRF-E Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - HZU5.1B2TRF-E - 51054-HZU5.1B2TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU5.1B2TRF-E
51054-HZU5.1B2TRF-E
Diodes - Zener - Single - HZU5.1B2TRF-E 51054-HZU5.1B2TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 51054-HZU5.1B2TRF-E Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 51054-HZU5.1B2TRF-E
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
5.1V 200MW Zener Diode - 295-HZU5.1B2TRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 200MW Zener Diode
295-HZU5.1B2TRF-E
5.1V 200MW Zener Diode 295-HZU5.1B2TRF-E
DIODE ZENER 5.1V 200MW 2URP Product overview: HZU5.1B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU5.1B2TRF-E can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 200MW 2URP Product overview: HZU5.1B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU5.1B2TRF-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 51054-HZU5.1B2TRF-E 295-HZU5.1B2TRF-E
Product Name Diodes - Zener - Single - HZU5.1B2TRF-E 5.1V 200MW Zener Diode
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B56,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1690676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details