Renesas Electronics Corporation 4.2V 150mW Zener Diode HZU4CLLTRF-E

Description
Diode Zener Single 4.2V 5% 150mW 2-Pin URP T/R Product overview: HZU4CLLTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.2V, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.2V, 150mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU4CLLTRF-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 4.2V 5% 150mW 2-Pin URP T/R Product overview: HZU4CLLTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.2V, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.2V, 150mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU4CLLTRF-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.2V 150mW Zener Diode - 295-HZU4CLLTRF-E - ERSAELECTRONICS PTE. LTD.
Singapore
4.2V 150mW Zener Diode
295-HZU4CLLTRF-E
4.2V 150mW Zener Diode 295-HZU4CLLTRF-E
Diode Zener Single 4.2V 5% 150mW 2-Pin URP T/R Product overview: HZU4CLLTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.2V, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.2V, 150mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU4CLLTRF-E can be used for catalog matching and distributor lookup.

Diode Zener Single 4.2V 5% 150mW 2-Pin URP T/R Product overview: HZU4CLLTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.2V, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.2V, 150mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU4CLLTRF-E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - HZU4CLLTRF-E - 964550-HZU4CLLTRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU4CLLTRF-E
964550-HZU4CLLTRF-E
Diodes - Zener - Single - HZU4CLLTRF-E 964550-HZU4CLLTRF-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964550-HZU4CLLTRF-E Zener Voltage: 4.2 V Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964550-HZU4CLLTRF-E
Zener Voltage: 4.2 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-HZU4CLLTRF-E 964550-HZU4CLLTRF-E
Product Name 4.2V 150mW Zener Diode Diodes - Zener - Single - HZU4CLLTRF-E
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data