Renesas Electronics Corporation 4.25V Zener Diode HZU4.3B2TRF-E

Description
Zener Diode, 4.25V V(Z), 2.24%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 4.25V V(Z), 2.24%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZU4.3B2TRF-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.25V V(Z), 2.24%, 0.2W, Silicon, Unidirectional

Zener Diode, 4.25V V(Z), 2.24%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
4.25V Zener Diode - 287-HZU4.3B2TRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.25V Zener Diode
287-HZU4.3B2TRF-E
4.25V Zener Diode 287-HZU4.3B2TRF-E
HZU4.3B - ZENER DIODE, 4.25V, 2. Product overview: HZU4.3B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.25V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.25V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU4.3B2TRF-E can be used for catalog matching and distributor lookup.

HZU4.3B - ZENER DIODE, 4.25V, 2. Product overview: HZU4.3B2TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.25V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.25V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU4.3B2TRF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - HZU4.3B2TRF-E - 51033-HZU4.3B2TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU4.3B2TRF-E
51033-HZU4.3B2TRF-E
Diodes - Zener - Single - HZU4.3B2TRF-E 51033-HZU4.3B2TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 51033-HZU4.3B2TRF-E Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 51033-HZU4.3B2TRF-E
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - HZU4.3B2TRF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZU4.3B2TRF-E
Discrete Semiconductor Products - Diodes - Zener HZU4.3B2TRF-E
HZU4.3B - ZENER DIODE, 4.25V, 2.

HZU4.3B - ZENER DIODE, 4.25V, 2.

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZU4.3B2TRF-E 287-HZU4.3B2TRF-E 51033-HZU4.3B2TRF-E HZU4.3B2TRF-E
Product Name 4.25V Zener Diode Diodes - Zener - Single - HZU4.3B2TRF-E Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4745A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers