Renesas Electronics Corporation Diodes - Zener - Single - HZU36BTRF-E HZU36BTRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 51023-HZU36BTRF-E Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 51023-HZU36BTRF-E Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - HZU36BTRF-E - 51023-HZU36BTRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU36BTRF-E
51023-HZU36BTRF-E
Diodes - Zener - Single - HZU36BTRF-E 51023-HZU36BTRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 51023-HZU36BTRF-E Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 51023-HZU36BTRF-E
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
 - HZU36BTRF-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5.56%, 0.2W, Silicon, Unidirectional

Zener Diode, 36V V(Z), 5.56%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diode - 287-HZU36BTRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-HZU36BTRF-E
Zener Diode 287-HZU36BTRF-E
DIODE ZENER Product overview: HZU36BTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU36BTRF-E can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: HZU36BTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU36BTRF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZU36BTRF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZU36BTRF-E
Discrete Semiconductor Products - Diodes - Zener HZU36BTRF-E
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 51023-HZU36BTRF-E HZU36BTRF-E 287-HZU36BTRF-E HZU36BTRF-E
Product Name Diodes - Zener - Single - HZU36BTRF-E Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details