Renesas Electronics Corporation 27V Zener Diode HZU27B-JTRF-E

Description
HZU27B - ZENER DIODE, 27V, 7.04% Product overview: HZU27B-JTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU27B-JTRF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HZU27B - ZENER DIODE, 27V, 7.04% Product overview: HZU27B-JTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU27B-JTRF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V Zener Diode - 287-HZU27B-JTRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V Zener Diode
287-HZU27B-JTRF-E
27V Zener Diode 287-HZU27B-JTRF-E
HZU27B - ZENER DIODE, 27V, 7.04% Product overview: HZU27B-JTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU27B-JTRF-E can be used for catalog matching and distributor lookup.

HZU27B - ZENER DIODE, 27V, 7.04% Product overview: HZU27B-JTRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZU27B-JTRF-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HZU27B-JTRF-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V, 7.04%, 0.2W, Unidirectional

Zener Diode, 27V, 7.04%, 0.2W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - HZU27B-JTRF-E - 50994-HZU27B-JTRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU27B-JTRF-E
50994-HZU27B-JTRF-E
Diodes - Zener - Single - HZU27B-JTRF-E 50994-HZU27B-JTRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 50994-HZU27B-JTRF-E Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 50994-HZU27B-JTRF-E
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Zener - HZU27B-JTRF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZU27B-JTRF-E
Discrete Semiconductor Products - Diodes - Zener HZU27B-JTRF-E
HZU27B - ZENER DIODE, 27V, 7.04%

HZU27B - ZENER DIODE, 27V, 7.04%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZU27B-JTRF-E HZU27B-JTRF-E 50994-HZU27B-JTRF-E HZU27B-JTRF-E
Product Name 27V Zener Diode Diodes - Zener - Single - HZU27B-JTRF-E Discrete Semiconductor Products - Diodes - Zener
Package Bulk SC-76A; SC-76
Unlock Full Specs
to access all available technical data