Renesas Electronics Corporation Diodes - Zener - Single - HZU15B1TRF-E HZU15B1TRF-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 753549-HZU15B1TRF-E Manufacturer Homepage: www.renesas.com Reference case: SOD323 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 753549-HZU15B1TRF-E Manufacturer Homepage: www.renesas.com Reference case: SOD323 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - HZU15B1TRF-E - 753549-HZU15B1TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU15B1TRF-E
753549-HZU15B1TRF-E
Diodes - Zener - Single - HZU15B1TRF-E 753549-HZU15B1TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 753549-HZU15B1TRF-E Manufacturer Homepage: www.renesas.com Reference case: SOD323 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 753549-HZU15B1TRF-E
Manufacturer Homepage: www.renesas.com
Reference case: SOD323
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
 - HZU15B1TRF-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 14.15V V(Z), 2.19%, 0.2W, Silicon, Unidirectional

Zener Diode, 14.15V V(Z), 2.19%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diode - 295-HZU15B1TRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
295-HZU15B1TRF-E
Zener Diode 295-HZU15B1TRF-E
DIODE ZENER / Zener Diode Product overview: HZU15B1TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU15B1TRF-E can be used for catalog matching and distributor lookup.

DIODE ZENER / Zener Diode Product overview: HZU15B1TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU15B1TRF-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 753549-HZU15B1TRF-E HZU15B1TRF-E 295-HZU15B1TRF-E
Product Name Diodes - Zener - Single - HZU15B1TRF-E Zener Diode
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B36X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers