Renesas Electronics Corporation 10.66V 0.2W Zener Diode HZU11B1TRF-E

Description
DIODE ZENER 10.66V 0.2W / Zener Diode Product overview: HZU11B1TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.66V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.66V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU11B1TRF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10.66V 0.2W / Zener Diode Product overview: HZU11B1TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.66V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.66V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU11B1TRF-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.66V 0.2W Zener Diode - 295-HZU11B1TRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.66V 0.2W Zener Diode
295-HZU11B1TRF-E
10.66V 0.2W Zener Diode 295-HZU11B1TRF-E
DIODE ZENER 10.66V 0.2W / Zener Diode Product overview: HZU11B1TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.66V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.66V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU11B1TRF-E can be used for catalog matching and distributor lookup.

DIODE ZENER 10.66V 0.2W / Zener Diode Product overview: HZU11B1TRF-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.66V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.66V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZU11B1TRF-E can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - HZU11B1TRF-E - 50915-HZU11B1TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZU11B1TRF-E
50915-HZU11B1TRF-E
Diodes - Zener - Single - HZU11B1TRF-E 50915-HZU11B1TRF-E
Manufacturer: Renesas Electronics America Win Source Part Number: 50915-HZU11B1TRF-E Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 50915-HZU11B1TRF-E
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
 - HZU11B1TRF-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10.66V V(Z), 2.06%, 0.2W, Silicon, Unidirectional

Zener Diode, 10.66V V(Z), 2.06%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-HZU11B1TRF-E 50915-HZU11B1TRF-E HZU11B1TRF-E
Product Name 10.66V 0.2W Zener Diode Diodes - Zener - Single - HZU11B1TRF-E
Package Bulk SC-76A; SC-76
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details