Renesas Electronics Corporation 0.4W Zener Diode HZS11B2TD-E

Description
Zener Diode, 10.6V V(Z), 1.89%, 0.4W, Silicon, Unidirectional, DO-34
Request a Quote Datasheet
Description
Zener Diode, 10.6V V(Z), 1.89%, 0.4W, Silicon, Unidirectional, DO-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZS11B2TD-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10.6V V(Z), 1.89%, 0.4W, Silicon, Unidirectional, DO-34

Zener Diode, 10.6V V(Z), 1.89%, 0.4W, Silicon, Unidirectional, DO-34

Supplier's Site Datasheet
0.4W Zener Diode - 287-HZS11B2TD-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Zener Diode
287-HZS11B2TD-E
0.4W Zener Diode 287-HZS11B2TD-E
DIODE ZENER 0.4W Product overview: HZS11B2TD-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS11B2TD-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.4W Product overview: HZS11B2TD-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS11B2TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 980904-HZS11B2TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
980904-HZS11B2TD-E
Discrete Semiconductor Products - Diodes - Zener - Single 980904-HZS11B2TD-E
Win Source Part Number: 980904-HZS11B2TD-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: 2156-HZS11B2TD-E,REN RNSHZS11B2TD-E

Win Source Part Number: 980904-HZS11B2TD-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZS11B2TD-E,RENRNSHZS11B2TD-E

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number HZS11B2TD-E 287-HZS11B2TD-E 980904-HZS11B2TD-E
Product Name 0.4W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data