Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single HZM9.1NB1TL-E

Description
Zener Diode, 9.1V V(Z), 2.12%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 9.1V V(Z), 2.12%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM9.1NB1TL-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 9.1V V(Z), 2.12%, 0.2W, Silicon, Unidirectional

Zener Diode, 9.1V V(Z), 2.12%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 982221-HZM9.1NB1TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
982221-HZM9.1NB1TL-E
Discrete Semiconductor Products - Diodes - Zener - Single 982221-HZM9.1NB1TL-E
Win Source Part Number: 982221-HZM9.1NB1TL-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2.11% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 6 V Voltage - Zener (Nom) (Vz): 8.75 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-HZM9.1NB1TL-E Product Status: Obsolete

Win Source Part Number: 982221-HZM9.1NB1TL-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±2.11%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 6 V
Voltage - Zener (Nom) (Vz): 8.75 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-HZM9.1NB1TL-E
Product Status: Obsolete

Buy Now
Singapore, Singapore
HZM9.1N - ZENER DIODE Product overview: HZM9.1NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM9.1NB1TL-E can be used for catalog matching and distributor lookup.

HZM9.1N - ZENER DIODE Product overview: HZM9.1NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM9.1NB1TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZM9.1NB1TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZM9.1NB1TL-E
Discrete Semiconductor Products - Diodes - Zener HZM9.1NB1TL-E
HZM9.1N - ZENER DIODE

HZM9.1N - ZENER DIODE

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM9.1NB1TL-E 982221-HZM9.1NB1TL-E 287-HZM9.1NB1TL-E HZM9.1NB1TL-E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package MPAK TO-236-3, SC-59, SOT-23-3 Bulk 3-MPAK
RoHS Compliant RoHS RoHS
VZ 8.75 volts 8.75 volts
Unlock Full Specs
to access all available technical data