Renesas Electronics Corporation Zener Diode HZM8.2NB2TR-E

Description
Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM8.2NB2TR-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 2.08%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
HZM8.2N - ZENER DIODE Product overview: HZM8.2NB2TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM8.2NB2TR-E can be used for catalog matching and distributor lookup.

HZM8.2N - ZENER DIODE Product overview: HZM8.2NB2TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM8.2NB2TR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - HZM8.2NB2TR-E - 825365-HZM8.2NB2TR-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZM8.2NB2TR-E
825365-HZM8.2NB2TR-E
Diodes - Zener - Single - HZM8.2NB2TR-E 825365-HZM8.2NB2TR-E
Manufacturer: Renesas Electronics America Win Source Part Number: 825365-HZM8.2NB2TR-E Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 825365-HZM8.2NB2TR-E
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - HZM8.2NB2TR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZM8.2NB2TR-E
Discrete Semiconductor Products - Diodes - Zener HZM8.2NB2TR-E
HZM8.2N - ZENER DIODE

HZM8.2N - ZENER DIODE

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM8.2NB2TR-E 287-HZM8.2NB2TR-E 825365-HZM8.2NB2TR-E HZM8.2NB2TR-E
Product Name Zener Diode Diodes - Zener - Single - HZM8.2NB2TR-E Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package MPAK Bulk 3-MPAK
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data