Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single HZM7.5NB1TL-E

Description
Zener Diode, 7.5V V(Z), 2.08%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 7.5V V(Z), 2.08%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM7.5NB1TL-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V V(Z), 2.08%, 0.2W, Silicon, Unidirectional

Zener Diode, 7.5V V(Z), 2.08%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1118516-HZM7.5NB1TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1118516-HZM7.5NB1TL-E
Discrete Semiconductor Products - Diodes - Zener - Single 1118516-HZM7.5NB1TL-E
Win Source Part Number: 1118516-HZM7.5NB1TL- E Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2.08% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 7.21 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-HZM7.5NB1TL-E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1118516-HZM7.5NB1TL-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±2.08%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 7.21 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-HZM7.5NB1TL-E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
HZM7.5N - ZENER DIODE Product overview: HZM7.5NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM7.5NB1TL-E can be used for catalog matching and distributor lookup.

HZM7.5N - ZENER DIODE Product overview: HZM7.5NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM7.5NB1TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZM7.5NB1TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZM7.5NB1TL-E
Discrete Semiconductor Products - Diodes - Zener HZM7.5NB1TL-E
HZM7.5N - ZENER DIODE

HZM7.5N - ZENER DIODE

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM7.5NB1TL-E 1118516-HZM7.5NB1TL-E 287-HZM7.5NB1TL-E HZM7.5NB1TL-E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package MPAK TO-236-3, SC-59, SOT-23-3 Bulk 3-MPAK
RoHS Compliant RoHS
VZ 7.21 volts 7.21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C62,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers