Renesas Electronics Corporation Zener Diode HZM6.2Z4MFATL-E

Description
Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM6.2Z4MFATL-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional

Zener Diode, 6.2V V(Z), 4.84%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diode - 287-HZM6.2Z4MFATL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIODE ZENER Product overview: HZM6.2Z4MFATL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM6.2Z4MFATL-E can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: HZM6.2Z4MFATL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM6.2Z4MFATL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - HZM6.2Z4MFATL-E - 746089-HZM6.2Z4MFATL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZM6.2Z4MFATL-E
746089-HZM6.2Z4MFATL-E
Diodes - Zener - Single - HZM6.2Z4MFATL-E 746089-HZM6.2Z4MFATL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 746089-HZM6.2Z4MFATL -E Manufacturer Homepage: www.renesas.com Reference case: SOT23-5 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 746089-HZM6.2Z4MFATL-E
Manufacturer Homepage: www.renesas.com
Reference case: SOT23-5
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - HZM6.2Z4MFATL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZM6.2Z4MFATL-E
Discrete Semiconductor Products - Diodes - Zener HZM6.2Z4MFATL-E
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM6.2Z4MFATL-E 287-HZM6.2Z4MFATL-E 746089-HZM6.2Z4MFATL-E HZM6.2Z4MFATL-E
Product Name Zener Diode Diodes - Zener - Single - HZM6.2Z4MFATL-E Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data