Renesas Electronics Corporation Zener Diode HZM3.9NB1TL-E

Description
Zener Diode, 3.9V V(Z), 3.52%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 3.52%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM3.9NB1TL-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V V(Z), 3.52%, 0.2W, Silicon, Unidirectional

Zener Diode, 3.9V V(Z), 3.52%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
DIODE ZENER Product overview: HZM3.9NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM3.9NB1TL-E can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: HZM3.9NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM3.9NB1TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1114552-HZM3.9NB1TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1114552-HZM3.9NB1TL-E
Discrete Semiconductor Products - Diodes - Zener - Single 1114552-HZM3.9NB1TL-E
Win Source Part Number: 1114552-HZM3.9NB1TL- E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: RENRNSHZM3.9NB1TL-E, 2156-HZM3.9NB1TL-E

Win Source Part Number: 1114552-HZM3.9NB1TL-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHZM3.9NB1TL-E,2156-HZM3.9NB1TL-E

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZM3.9NB1TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZM3.9NB1TL-E
Discrete Semiconductor Products - Diodes - Zener HZM3.9NB1TL-E
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM3.9NB1TL-E 287-HZM3.9NB1TL-E 1114552-HZM3.9NB1TL-E HZM3.9NB1TL-E
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7513711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details