HZM27N - ZENER DIODE, 27V, 7.037 Product overview: HZM27NB-JTR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM27NB-JTR-E can be used for catalog matching and distributor lookup.
Zener Diode, 27V, 7.037%, 0.2W, Unidirectional
Win Source Part Number: 977573-HZM27NB-JTR-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Renesas
Other Names: 2156-HZM27NB-JTR-E-1
HZM27N - ZENER DIODE, 27V, 7.037
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-HZM27NB-JTR-E | HZM27NB-JTR-E | 977573-HZM27NB-JTR-E | HZM27NB-JTR-E |
| Product Name | 27V Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Bulk | SOT23; SOT-23-3 |