Zener Diode, 24V V(Z), 2.19%, 0.2W, Silicon, Unidirectional
HZM24N - ZENER DIODE
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZM24NB2TR-E | HZM24NB2TR-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | MPAK | 3-MPAK |
| RoHS Compliant | RoHS | |
| VZ | 24.25 volts |