Zener Diode, 18V V(Z), 2.2%, 0.2W, Silicon, Unidirectional
HZM18N - ZENER DIODE Product overview: HZM18NB2TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM18NB2TR-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 50771-HZM18NB2TR-E
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
HZM18N - ZENER DIODE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | HZM18NB2TR-E | 287-HZM18NB2TR-E | 50771-HZM18NB2TR-E | HZM18NB2TR-E |
| Product Name | Zener Diode | Diodes - Zener - Single - HZM18NB2TR-E | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | MPAK | Bulk | 3-MPAK | |
| RoHS Compliant | RoHS | |||
| ZZT | 45 ohms | 45 ohms |