Zener Diode, 13V V(Z), 2.2%, 0.2W, Silicon, Unidirectional
HZM13N - ZENER DIODE Product overview: HZM13NB1TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM13NB1TL-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1063883-HZM13NB1TL-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±2.2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 10 V
Voltage - Zener (Nom) (Vz): 12.75 V
Impedance (Max) (Zzt): 35 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-HZM13NB1TL-E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
HZM13N - ZENER DIODE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | HZM13NB1TL-E | 287-HZM13NB1TL-E | 1063883-HZM13NB1TL-E | HZM13NB1TL-E |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | MPAK | Bulk | TO-236-3, SC-59, SOT-23-3 | 3-MPAK |
| RoHS Compliant | RoHS | |||
| ZZT | 35 ohms | 35 ohms | 35 ohms |