Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single HZM11NB1TR-E

Description
Win Source Part Number: 1063882-HZM11NB1TR-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2.06% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 8 V Voltage - Zener (Nom) (Vz): 10.66 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-HZM11NB1TR-E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1063882-HZM11NB1TR-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2.06% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 8 V Voltage - Zener (Nom) (Vz): 10.66 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-HZM11NB1TR-E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1063882-HZM11NB1TR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1063882-HZM11NB1TR-E
Discrete Semiconductor Products - Diodes - Zener - Single 1063882-HZM11NB1TR-E
Win Source Part Number: 1063882-HZM11NB1TR-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2.06% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 8 V Voltage - Zener (Nom) (Vz): 10.66 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-HZM11NB1TR-E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1063882-HZM11NB1TR-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±2.06%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 8 V
Voltage - Zener (Nom) (Vz): 10.66 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-HZM11NB1TR-E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
Zener Diode
287-HZM11NB1TR-E
Zener Diode 287-HZM11NB1TR-E
HZM11N - ZENER DIODE Product overview: HZM11NB1TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM11NB1TR-E can be used for catalog matching and distributor lookup.

HZM11N - ZENER DIODE Product overview: HZM11NB1TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM11NB1TR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HZM11NB1TR-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 2.06%, 0.2W, Silicon, Unidirectional

Zener Diode, 11V V(Z), 2.06%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1063882-HZM11NB1TR-E 287-HZM11NB1TR-E HZM11NB1TR-E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode
Package TO-236-3, SC-59, SOT-23-3 Bulk MPAK
VZ 10.66 volts
ZZT 30 ohms 30 ohms
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia - 58T1381 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details