Renesas Electronics Corporation 10V 200MW Zener Diode HZM10NB2TL-E

Description
Zener Diode, 10V V(Z), 2.2%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 2.2%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM10NB2TL-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 2.2%, 0.2W, Silicon, Unidirectional

Zener Diode, 10V V(Z), 2.2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
10V 200MW Zener Diode
287-HZM10NB2TL-E
10V 200MW Zener Diode 287-HZM10NB2TL-E
DIODE ZENER 10V 200MW 3MPAK Product overview: HZM10NB2TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM10NB2TL-E can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 200MW 3MPAK Product overview: HZM10NB2TL-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM10NB2TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - HZM10NB2TL-E - 825353-HZM10NB2TL-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZM10NB2TL-E
825353-HZM10NB2TL-E
Diodes - Zener - Single - HZM10NB2TL-E 825353-HZM10NB2TL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 825353-HZM10NB2TL-E Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 825353-HZM10NB2TL-E
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - HZM10NB2TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZM10NB2TL-E
Discrete Semiconductor Products - Diodes - Zener HZM10NB2TL-E
DIODE ZENER 10V 200MW 3MPAK

DIODE ZENER 10V 200MW 3MPAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM10NB2TL-E 287-HZM10NB2TL-E 825353-HZM10NB2TL-E HZM10NB2TL-E
Product Name 10V 200MW Zener Diode Diodes - Zener - Single - HZM10NB2TL-E Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Package MPAK3 Bulk 3-MPAK
RoHS Compliant RoHS RoHS
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data