Renesas Electronics Corporation 0.5W Zener Diode HZK6BTR-S-E

Description
DIODE ZENER 0.5W Product overview: HZK6BTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK6BTR-S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 0.5W Product overview: HZK6BTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK6BTR-S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 287-HZK6BTR-S-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-HZK6BTR-S-E
0.5W Zener Diode 287-HZK6BTR-S-E
DIODE ZENER 0.5W Product overview: HZK6BTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK6BTR-S-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.5W Product overview: HZK6BTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK6BTR-S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HZK6BTR-S-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.75V V(Z), 4.35%, 0.5W, Silicon, Unidirectional

Zener Diode, 5.75V V(Z), 4.35%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 980903-HZK6BTR-S-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
980903-HZK6BTR-S-E
Discrete Semiconductor Products - Diodes - Zener - Single 980903-HZK6BTR-S-E
Win Source Part Number: 980903-HZK6BTR-S-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: 2156-HZK6BTR-S-E,REN RNSHZK6BTR-S-E RoHS Status: Not applicable

Win Source Part Number: 980903-HZK6BTR-S-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZK6BTR-S-E,RENRNSHZK6BTR-S-E
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZK6BTR-S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZK6BTR-S-E
Discrete Semiconductor Products - Diodes - Zener HZK6BTR-S-E
DIODE ZENER 0.5W

DIODE ZENER 0.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZK6BTR-S-E HZK6BTR-S-E 980903-HZK6BTR-S-E HZK6BTR-S-E
Product Name 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AC
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7513159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details