Renesas Electronics Corporation 0.5W Zener Diode HZK2CTR-S-E

Description
DIODE ZENER 0.5W Product overview: HZK2CTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK2CTR-S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 0.5W Product overview: HZK2CTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK2CTR-S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 287-HZK2CTR-S-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-HZK2CTR-S-E
0.5W Zener Diode 287-HZK2CTR-S-E
DIODE ZENER 0.5W Product overview: HZK2CTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK2CTR-S-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.5W Product overview: HZK2CTR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK2CTR-S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HZK2CTR-S-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.4V V(Z), 8.33%, 0.5W, Silicon, Unidirectional

Zener Diode, 2.4V V(Z), 8.33%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZK2CTR-S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZK2CTR-S-E
Discrete Semiconductor Products - Diodes - Zener HZK2CTR-S-E
DIODE ZENER 0.5W

DIODE ZENER 0.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZK2CTR-S-E HZK2CTR-S-E HZK2CTR-S-E
Product Name 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AC
Unlock Full Specs
to access all available technical data