Renesas Electronics Corporation 27V 500MW Zener Diode HZK27TR

Description
Zener Diode, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZK27TR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 0.5W, Silicon, Unidirectional

Zener Diode, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
27V 500MW Zener Diode - 287-HZK27TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500MW Zener Diode
287-HZK27TR
27V 500MW Zener Diode 287-HZK27TR
DIODE ZENER 27V 500MW LLD Product overview: HZK27TR from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK27TR can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 500MW LLD Product overview: HZK27TR from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK27TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZK27TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
HZK27TR
Discrete Semiconductor Products - Diodes - Zener HZK27TR
DIODE ZENER 27V 500MW LLD

DIODE ZENER 27V 500MW LLD

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number HZK27TR 287-HZK27TR HZK27TR
Product Name 27V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Package DO-213AC Bulk LLD
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data