Renesas Electronics Corporation Through-Hole 7V 500MW 7 V Zener Diode HZ7B2-E

Description
DIODE ZENER 7V 500MW DO35 / Zener Diode 7 V 500 mW ±2.14% Through Hole DO-35 Product overview: HZ7B2-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 7V, 500MW, 7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZ7B2-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7V 500MW DO35 / Zener Diode 7 V 500 mW ±2.14% Through Hole DO-35 Product overview: HZ7B2-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 7V, 500MW, 7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZ7B2-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7V 500MW 7 V Zener Diode - 295-HZ7B2-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7V 500MW 7 V Zener Diode
295-HZ7B2-E
Through-Hole 7V 500MW 7 V Zener Diode 295-HZ7B2-E
DIODE ZENER 7V 500MW DO35 / Zener Diode 7 V 500 mW ±2.14% Through Hole DO-35 Product overview: HZ7B2-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 7V, 500MW, 7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZ7B2-E can be used for catalog matching and distributor lookup.

DIODE ZENER 7V 500MW DO35 / Zener Diode 7 V 500 mW ±2.14% Through Hole DO-35 Product overview: HZ7B2-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 7V, 500MW, 7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZ7B2-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1063864-HZ7B2-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1063864-HZ7B2-E
Discrete Semiconductor Products - Diodes - Zener - Single 1063864-HZ7B2-E
Win Source Part Number: 1063864-HZ7B2-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: HZ Package: Bulk Standard Package: 1 Tolerance: ±2.14% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 1 µA @ 3.5 V Voltage - Zener (Nom) (Vz): 7 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): HZ7B2-EHZ7B2(E); HZ7B2E; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: RENRNSHZ7B2-E,2156-H Z7B2-E

Win Source Part Number: 1063864-HZ7B2-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: HZ
Package: Bulk
Standard Package: 1
Tolerance: ±2.14%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 1 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 7 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): HZ7B2-EHZ7B2(E); HZ7B2E;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHZ7B2-E,2156-HZ7B2-E

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-HZ7B2-E 1063864-HZ7B2-E
Product Name Through-Hole 7V 500MW 7 V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Bulk DO-204AH, DO-35, Axial
Unlock Full Specs
to access all available technical data