Renesas Electronics Corporation Diodes - Zener - Single - HZ5B2TA-E HZ5B2TA-E

Description
Zener Diode, 4.8V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet
Description
Zener Diode, 4.8V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZ5B2TA-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.8V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.8V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Diodes - Zener - Single - HZ5B2TA-E - 825330-HZ5B2TA-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - HZ5B2TA-E
825330-HZ5B2TA-E
Diodes - Zener - Single - HZ5B2TA-E 825330-HZ5B2TA-E
Manufacturer: Renesas Electronics America Win Source Part Number: 825330-HZ5B2TA-E Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 825330-HZ5B2TA-E
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
0.5W Zener Diode - 295-HZ5B2TA-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
295-HZ5B2TA-E
0.5W Zener Diode 295-HZ5B2TA-E
DIODE ZENER 0.5W / Zener Diode Product overview: HZ5B2TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZ5B2TA-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.5W / Zener Diode Product overview: HZ5B2TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-HZ5B2TA-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number HZ5B2TA-E 825330-HZ5B2TA-E 295-HZ5B2TA-E
Product Name Diodes - Zener - Single - HZ5B2TA-E 0.5W Zener Diode
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data