Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) HVC355B1TRF-E

Description
Win Source Part Number: 1063713-HVC355B1TRF- E Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-HVC355B1TRF-E,R ENRNSHVC355B1TRF-E Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1063713-HVC355B1TRF- E Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-HVC355B1TRF-E,R ENRNSHVC355B1TRF-E Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - 1063713-HVC355B1TRF-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
1063713-HVC355B1TRF-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) 1063713-HVC355B1TRF-E
Win Source Part Number: 1063713-HVC355B1TRF- E Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors) Series: * Package: Bulk Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0070 Mfr: Renesas Electronics America Inc Other Names: 2156-HVC355B1TRF-E,R ENRNSHVC355B1TRF-E Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1063713-HVC355B1TRF-E
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Series: *
Package: Bulk
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0070
Mfr: Renesas Electronics America Inc
Other Names: 2156-HVC355B1TRF-E,RENRNSHVC355B1TRF-E
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
 - HVC355B1TRF-E - Rochester Electronics
Newburyport, MA, United States
Variable Capacitance Diode, 15V

Variable Capacitance Diode, 15V

Supplier's Site Datasheet
Diode and Rectifier - 282-HVC355B1TRF-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-HVC355B1TRF-E
Diode and Rectifier 282-HVC355B1TRF-E
VARIABLE CAPACITANCE DIODE Product overview: HVC355B1TRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVC355B1TRF-E can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE Product overview: HVC355B1TRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-HVC355B1TRF-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Varactor Diodes Diodes Rectifiers
Product Number 1063713-HVC355B1TRF-E HVC355B1TRF-E 282-HVC355B1TRF-E
Product Name Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040304 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Diodes - BA592E6327 - 095875-BA592E6327 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
3 suppliers