Clock Clock Buffer IC 1:10 32 MHz 44-LCC (J-Lead)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | HSP9501JC-25 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.75 to 5.25 volts |
| Switching Frequency | 32000 kHz |