RENESAS ELECTRONICS CORPORATION
HSP50306SC-25 -- RF AND WIRELESS - RF DEMODULATORS
Renesas Electronics Corporation
RF and Wireless - RF Demodulators
HSP50306SC-25
Description
DIGITAL QPSK DEMODULATOR
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIGITAL QPSK DEMODULATOR
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
HSP50306SC-25 |
|
Product Name
|
RF and Wireless - RF Demodulators |
|
Package Type
|
SOIC
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
General Purpose
Supply Voltage
Other; 3V
Operating Frequency
100 to 4000 MHz
View Details
2 suppliers
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details