Renesas Electronics Corporation RF Misc ICs and Modules - HSP50210JI-52 HSP50210JI-52

Description
Manufacturer: Intersil Win Source Part Number: 068278-HSP50210JI-52 Packaging: Tube/Rail Frequency: 52MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 84-PLCC (29.31x29.31) Purpose: Demodulator Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068278-HSP50210JI-52 Packaging: Tube/Rail Frequency: 52MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 84-PLCC (29.31x29.31) Purpose: Demodulator Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - HSP50210JI-52 - 068278-HSP50210JI-52 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - HSP50210JI-52
068278-HSP50210JI-52
RF Misc ICs and Modules - HSP50210JI-52 068278-HSP50210JI-52
Manufacturer: Intersil Win Source Part Number: 068278-HSP50210JI-52 Packaging: Tube/Rail Frequency: 52MHz RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 84-PLCC (29.31x29.31) Purpose: Demodulator Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068278-HSP50210JI-52
Packaging: Tube/Rail
Frequency: 52MHz
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 84-PLCC (29.31x29.31)
Purpose: Demodulator
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 068278-HSP50210JI-52
Product Name RF Misc ICs and Modules - HSP50210JI-52
Frequency 5.20E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details