Renesas Electronics Corporation RF/IF and RFID - RF Misc ICs and Modules HSP50210JC-52Z

Description
Win Source Part Number: 1031641-HSP50210JC-5 2Z Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 15 Mounting: SMD (SMT) Frequency: 52MHz Function: Demodulator RF Type: AM, FM Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): HSP50210JC-52ZHSP502 10JC52Z; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1031641-HSP50210JC-5 2Z Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 15 Mounting: SMD (SMT) Frequency: 52MHz Function: Demodulator RF Type: AM, FM Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): HSP50210JC-52ZHSP502 10JC52Z; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1031641-HSP50210JC-52Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1031641-HSP50210JC-52Z
RF/IF and RFID - RF Misc ICs and Modules 1031641-HSP50210JC-52Z
Win Source Part Number: 1031641-HSP50210JC-5 2Z Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tube Standard Package: 15 Mounting: SMD (SMT) Frequency: 52MHz Function: Demodulator RF Type: AM, FM Package / Case: 84-LCC (J-Lead) Supplier Device Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): HSP50210JC-52ZHSP502 10JC52Z; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1031641-HSP50210JC-52Z
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tube
Standard Package: 15
Mounting: SMD (SMT)
Frequency: 52MHz
Function: Demodulator
RF Type: AM, FM
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): HSP50210JC-52ZHSP50210JC52Z;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1031641-HSP50210JC-52Z
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 5.20E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details