Renesas Electronics Corporation Clock and Timing IC HSP45102SC-40

Description
1-BIT, DSP-NUM CONTROLLED OSCILLATOR, PDSO28 Product overview: HSP45102SC-40 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-HSP45102SC-40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-BIT, DSP-NUM CONTROLLED OSCILLATOR, PDSO28 Product overview: HSP45102SC-40 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-HSP45102SC-40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 689-HSP45102SC-40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
689-HSP45102SC-40
Clock and Timing IC 689-HSP45102SC-40
1-BIT, DSP-NUM CONTROLLED OSCILLATOR, PDSO28 Product overview: HSP45102SC-40 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-HSP45102SC-40 can be used for catalog matching and distributor lookup.

1-BIT, DSP-NUM CONTROLLED OSCILLATOR, PDSO28 Product overview: HSP45102SC-40 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-HSP45102SC-40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-40
068275-HSP45102SC-40
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-40 068275-HSP45102SC-40
Manufacturer: Intersil Win Source Part Number: 068275-HSP45102SC-40 Packaging: Tube/Rail Type: Numerically Controlled Oscillator (NCO) Mounting: Surface Mount Frequency: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 99mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068275-HSP45102SC-40
Packaging: Tube/Rail
Type: Numerically Controlled Oscillator (NCO)
Mounting: Surface Mount
Frequency: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 99mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-HSP45102SC-40 068275-HSP45102SC-40
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - HSP45102SC-40
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
4046A Clock and Timing IC - 728-74HCT4046AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers