Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HSM88WKTL-E HSM88WKTL-E

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988050-HSM88WKTL-E Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HSM88WKTL-EHSM88WK(T L-E); Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988050-HSM88WKTL-E Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HSM88WKTL-EHSM88WK(T L-E); Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HSM88WKTL-E - 988050-HSM88WKTL-E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HSM88WKTL-E
988050-HSM88WKTL-E
OEM Parts - OEM Parts (F - I) - HSM88WKTL-E 988050-HSM88WKTL-E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988050-HSM88WKTL-E Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HSM88WKTL-EHSM88WK(T L-E); Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988050-HSM88WKTL-E
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HSM88WKTL-EHSM88WK(TL-E);
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 988050-HSM88WKTL-E
Product Name OEM Parts - OEM Parts (F - I) - HSM88WKTL-E
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS70-07E6433 - 079471-BAS70-07E6433 - Win Source Electronics
Specs
Life Cycle Stage Active
Package PG-SOT143-4
VF 1 volts
View Details
3 suppliers
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-079LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.6800 volts
View Details