Manufacturer: Renesas Electronics America
Win Source Part Number: 276285-HSL226KRF-E
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 25V 50MA 2EFP Product overview: HSL226KRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 50MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 50MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSL226KRF-E can be used for catalog matching and distributor lookup.
Diode Schottky 25V 0.05A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 276285-HSL226KRF-E | 280-HSL226KRF-E | HSL226KRF-E |
| Product Name | Diodes, Rectifiers - Single - HSL226KRF-E | Schottky 25V 50MA Diode and Rectifier | |
| Package | Bulk | EFP2 |