Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063518-HS9-OP470ARH
Packaging: Bulk
Gain Bandwidth Product: 8 MHz
Number of Pins: 14
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HS9-OP470ARH/PROTOHS
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Voltage Gain: 92.04 dB
Input Offset Voltage (Vos): 2.1 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063518-HS9-OP470ARH/PROTO |
| Product Name | OEM Parts - OEM Parts (F - I) - HS9-OP470ARH/PROTO |