Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-303CEH/PROTO HS9-303CEH/PROTO

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230053-HS9-303CEH/P ROTO Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230053-HS9-303CEH/P ROTO Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-303CEH/PROTO - 1230053-HS9-303CEH/PROTO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-303CEH/PROTO
1230053-HS9-303CEH/PROTO
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-303CEH/PROTO 1230053-HS9-303CEH/PROTO
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230053-HS9-303CEH/P ROTO Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230053-HS9-303CEH/PROTO
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1230053-HS9-303CEH/PROTO
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-303CEH/PROTO
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT251PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTD3384CDGVRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 24-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers