Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HS9-26CLV31RHPROTO HS9-26CLV31RHPROTO

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063514-HS9-26CLV31R HPROTO Operating Supply Voltage: 3.3 V Number of Pins: 16 Number of Transmitters: 4 Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): HS9-26CLV31RHPROTOHS 9-26CLV31RH/PROTO; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063514-HS9-26CLV31R HPROTO Operating Supply Voltage: 3.3 V Number of Pins: 16 Number of Transmitters: 4 Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): HS9-26CLV31RHPROTOHS 9-26CLV31RH/PROTO; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HS9-26CLV31RHPROTO - 1063514-HS9-26CLV31RHPROTO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HS9-26CLV31RHPROTO
1063514-HS9-26CLV31RHPROTO
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HS9-26CLV31RHPROTO 1063514-HS9-26CLV31RHPROTO
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063514-HS9-26CLV31R HPROTO Operating Supply Voltage: 3.3 V Number of Pins: 16 Number of Transmitters: 4 Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Alternative Parts (Cross-Reference): HS9-26CLV31RHPROTOHS 9-26CLV31RH/PROTO; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063514-HS9-26CLV31RHPROTO
Operating Supply Voltage: 3.3 V
Number of Pins: 16
Number of Transmitters: 4
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): HS9-26CLV31RHPROTOHS9-26CLV31RH/PROTO;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1063514-HS9-26CLV31RHPROTO
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HS9-26CLV31RHPROTO
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details