Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-1840ARH/PROTO HS9-1840ARH/PROTO

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063513-HS9-1840ARH/ PROTO Packaging: Bulk Contact Plating: Tin Number of Pins: 28 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): HS9-1840ARH/PROTOHS9 -1840ARHPROTO; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063513-HS9-1840ARH/ PROTO Packaging: Bulk Contact Plating: Tin Number of Pins: 28 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): HS9-1840ARH/PROTOHS9 -1840ARHPROTO; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-1840ARH/PROTO - 1063513-HS9-1840ARH/PROTO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-1840ARH/PROTO
1063513-HS9-1840ARH/PROTO
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-1840ARH/PROTO 1063513-HS9-1840ARH/PROTO
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063513-HS9-1840ARH/ PROTO Packaging: Bulk Contact Plating: Tin Number of Pins: 28 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): HS9-1840ARH/PROTOHS9 -1840ARHPROTO; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: Yes Min Operating Temperature: -55 °C

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063513-HS9-1840ARH/PROTO
Packaging: Bulk
Contact Plating: Tin
Number of Pins: 28
Categories: Logic - Signal Switches,Multiplexers,Decoders
Alternative Parts (Cross-Reference): HS9-1840ARH/PROTOHS9-1840ARHPROTO;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1063513-HS9-1840ARH/PROTO
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HS9-1840ARH/PROTO
Number of Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details