Renesas Electronics Corporation Humidity, Moisture Sensors HS3004

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3.5% RH 6s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3.5% RH 6s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 800-3833-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
800-3833-ND
Humidity, Moisture Sensors 800-3833-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3.5% RH 6s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3.5% RH 6s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - 1336567-HS3004 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1336567-HS3004
Sensors, Transducers - Humidity, Moisture Sensors 1336567-HS3004
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1336567-HS3004 Category: Sensors, Transducers>Humidity , Moisture Sensors Packaging: Strip Response Time: 6 s Standard Package: 2,500 Mounting: Surface Mount Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3.5% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 6-LGA (3x2.41) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-VLGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Other Part Number: 800-3833 Base Product Number: HS3004 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1336567-HS3004
Category: Sensors, Transducers>Humidity, Moisture Sensors
Packaging: Strip
Response Time: 6 s
Standard Package: 2,500
Mounting: Surface Mount
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±3.5% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 6-LGA (3x2.41)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-VLGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9025.80.1000
Other Part Number: 800-3833
Base Product Number: HS3004
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HS3004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HS3004
Sensors, Transducers - Humidity, Moisture Sensors HS3004
SENSOR HUMIDITY 90% RH SMD

SENSOR HUMIDITY 90% RH SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 800-3833-ND 1336567-HS3004 HS3004
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensors - 10142071-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 1232353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details