Renesas Electronics Corporation Humidity, Moisture Sensors HS3002

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 800-3831-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
800-3831-ND
Humidity, Moisture Sensors 800-3831-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6s Surface Mount

Buy Now Datasheet
Moisture Sensors, Humidity - HS3002 - 873889-HS3002 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HS3002
873889-HS3002
Moisture Sensors, Humidity - HS3002 873889-HS3002
Manufacturer: Renesas Electronics America Win Source Part Number: 873889-HS3002 Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6 s Surface Mount Package: 6-VLGA Package: Strip Mounting: Surface Mount Family Name: HS3002 Categories: Sensors Case / Package: 6-LGA (3x2.41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Other Part Number: 2266-HS3002, 800-3831

Manufacturer: Renesas Electronics America
Win Source Part Number: 873889-HS3002
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6 s Surface Mount
Package: 6-VLGA
Package: Strip
Mounting: Surface Mount
Family Name: HS3002
Categories: Sensors
Case / Package: 6-LGA (3x2.41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 9025.80.1000
Other Part Number: 2266-HS3002, 800-3831

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HS3002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HS3002
Sensors, Transducers - Humidity, Moisture Sensors HS3002
SENSOR HUMIDITY 90% RH SMD

SENSOR HUMIDITY 90% RH SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 800-3831-ND 873889-HS3002 HS3002
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - HS3002 Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
Humidity, Moisture Sensors - 2952-MK33-W(300PF+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 374 F (-40 to 190 C)
Digital Outputs Capacitance
View Details