Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - HS1B-0546RH-Q HS1B-0546RH-Q

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016450-HS1B-0546RH- Q Contact Plating: Tin Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016450-HS1B-0546RH- Q Contact Plating: Tin Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS1B-0546RH-Q - 1016450-HS1B-0546RH-Q - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS1B-0546RH-Q
1016450-HS1B-0546RH-Q
Logic - Logic - Signal Switches, Multiplexers, Decoders - HS1B-0546RH-Q 1016450-HS1B-0546RH-Q
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016450-HS1B-0546RH- Q Contact Plating: Tin Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016450-HS1B-0546RH-Q
Contact Plating: Tin
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1016450-HS1B-0546RH-Q
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HS1B-0546RH-Q
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ACT11257NSRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details