Manufacturer: Renesas Electronics America
Win Source Part Number: 276121-HRW0203ATL-E
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
RECTIFIER DIODE, SCHOTTKY Product overview: HRW0203ATL-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HRW0203ATL-E can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, SCHOTTKY
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 276121-HRW0203ATL-E | HRW0203ATL-E | 280-HRW0203ATL-E | HRW0203ATL-E |
| Product Name | Diodes, Rectifiers - Single - HRW0203ATL-E | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | MPAK2 | Bulk |