DIODE SCHOTTKY Product overview: HRC0201ATRF-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HRC0201ATRF-E can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 15V V(RRM), Silicon
Manufacturer: Renesas Electronics America
Win Source Part Number: 738559-HRC0201ATRF-E
Manufacturer Homepage: www.renesas.com
Reference case: SOD-523
Reference Date Code: 10+Rohs
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-HRC0201ATRF-E | HRC0201ATRF-E | 738559-HRC0201ATRF-E | HRC0201ATRF-E |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - HRC0201ATRF-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | UFP2 |