Renesas Electronics Corporation Schottky 20V 0.5A Diode and Rectifier HRB0502A(TR-E)

Description
Diode Schottky 20V 0.5A 3-Pin CMPAK T/R Product overview: HRB0502A(TR-E) from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HRB0502A(TR-E) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 20V 0.5A 3-Pin CMPAK T/R Product overview: HRB0502A(TR-E) from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HRB0502A(TR-E) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 0.5A Diode and Rectifier - 280-HRB0502A(TR-E) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 0.5A Diode and Rectifier
280-HRB0502A(TR-E)
Schottky 20V 0.5A Diode and Rectifier 280-HRB0502A(TR-E)
Diode Schottky 20V 0.5A 3-Pin CMPAK T/R Product overview: HRB0502A(TR-E) from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HRB0502A(TR-E) can be used for catalog matching and distributor lookup.

Diode Schottky 20V 0.5A 3-Pin CMPAK T/R Product overview: HRB0502A(TR-E) from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HRB0502A(TR-E) can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - HRB0502A(TR-E) - 977563-HRB0502A(TR-E) - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - HRB0502A(TR-E)
977563-HRB0502A(TR-E)
Schottky Diodes - HRB0502A(TR-E) 977563-HRB0502A(TR-E)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977563-HRB0502A(TR-E ) Packaging: Tape and Reel Forward Voltage: 400 mV Peak Non-Repetitive Surge Current: 5 A Forward Current: 500 mA Number of Pins: 3 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 20 V Peak Reverse Current: 200 µA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977563-HRB0502A(TR-E)
Packaging: Tape and Reel
Forward Voltage: 400 mV
Peak Non-Repetitive Surge Current: 5 A
Forward Current: 500 mA
Number of Pins: 3
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 20 V
Peak Reverse Current: 200 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-HRB0502A(TR-E) 977563-HRB0502A(TR-E)
Product Name Schottky 20V 0.5A Diode and Rectifier Schottky Diodes - HRB0502A(TR-E)
Package Tape and Reel
Unlock Full Specs
to access all available technical data