Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.1A, 30V V(RRM), Silicon
SCHOTTKY DIODE Product overview: HRB0103BTR-E from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HRB0103BTR-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 068184-HRB0103BTR-E
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 30V 50MA 3CMPAK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | HRB0103BTR-E | 286-HRB0103BTR-E | 068184-HRB0103BTR-E | HRB0103BTR-E |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - HRB0103BTR-E | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CMPAK2 | Bulk |