Win Source Part Number: 981737-HN58X2464TI#S
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 3,000
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-HN58X2464TI#S4,
RoHS Status: Not applicable
TWO-WIRE SERIAL INTERFACE 64K EE Product overview: HN58X2464TI#S4 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58X2464TI#S4 can be used for catalog matching and distributor lookup.
TWO-WIRE SERIAL INTERFACE 64K EE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 981737-HN58X2464TI#S4 | 774-HN58X2464TI#S4 | HN58X2464TI#S4 | HN58X2464TI#S4 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory |
| Package Type | Bulk |