Renesas Electronics Corporation Integrated Circuits (ICs) - Memory HN58V65AFPI10E

Description
Win Source Part Number: 1033001-HN58V65AFPI1 0E Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): HN58V65AFPI10EHN58V6 5AFPI-10E; HN58V65AFPI10-E; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: 2156-HN58V65AFPI10E, RENRNSHN58V65AFPI10E RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1033001-HN58V65AFPI1 0E Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): HN58V65AFPI10EHN58V6 5AFPI-10E; HN58V65AFPI10-E; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: 2156-HN58V65AFPI10E, RENRNSHN58V65AFPI10E RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1033001-HN58V65AFPI10E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1033001-HN58V65AFPI10E
Integrated Circuits (ICs) - Memory 1033001-HN58V65AFPI10E
Win Source Part Number: 1033001-HN58V65AFPI1 0E Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): HN58V65AFPI10EHN58V6 5AFPI-10E; HN58V65AFPI10-E; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Other Names: 2156-HN58V65AFPI10E, RENRNSHN58V65AFPI10E RoHS Status: Not applicable

Win Source Part Number: 1033001-HN58V65AFPI10E
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): HN58V65AFPI10EHN58V65AFPI-10E; HN58V65AFPI10-E;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Renesas Electronics America Inc
Other Names: 2156-HN58V65AFPI10E,RENRNSHN58V65AFPI10E
RoHS Status: Not applicable

Buy Now Datasheet
8-bit Memory IC and Storage Component - 774-HN58V65AFPI10E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Memory IC and Storage Component
774-HN58V65AFPI10E
8-bit Memory IC and Storage Component 774-HN58V65AFPI10E
64K EEPROM (8KWORD X 8-BIT) Product overview: HN58V65AFPI10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58V65AFPI10E can be used for catalog matching and distributor lookup.

64K EEPROM (8KWORD X 8-BIT) Product overview: HN58V65AFPI10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58V65AFPI10E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
8KX8 EEPROM 3V, 100ns, PDSO28, 0.400 INCH, LEAD FREE, PLASTIC, SOP-28 - 668-HN58V65AFPI10E - Utmel Electronic Limited
Hong Kong, China
8KX8 EEPROM 3V, 100ns, PDSO28, 0.400 INCH, LEAD FREE, PLASTIC, SOP-28
668-HN58V65AFPI10E
8KX8 EEPROM 3V, 100ns, PDSO28, 0.400 INCH, LEAD FREE, PLASTIC, SOP-28 668-HN58V65AFPI10E
8KX8 EEPROM 3V, 100ns, PDSO28, 0.400 INCH, LEAD FREE, PLASTIC, SOP-28

8KX8 EEPROM 3V, 100ns, PDSO28, 0.400 INCH, LEAD FREE, PLASTIC, SOP-28

Supplier's Site
Memory - HN58V65AFPI10E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
HN58V65AFPI10E
Integrated Circuits (ICs) - Memory - Memory HN58V65AFPI10E
64K EEPROM (8KWORD X 8-BIT)

64K EEPROM (8KWORD X 8-BIT)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1033001-HN58V65AFPI10E 774-HN58V65AFPI10E 668-HN58V65AFPI10E HN58V65AFPI10E HN58V65AFPI10E
Product Name Integrated Circuits (ICs) - Memory 8-bit Memory IC and Storage Component 8KX8 EEPROM 3V, 100ns, PDSO28, 0.400 INCH, LEAD FREE, PLASTIC, SOP-28 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM
Access Time 100 ns
Cycle Time 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details