Renesas Electronics Corporation 3.3V 5V Memory IC and Storage Component HN58V65AFP-10E

Description
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP Product overview: HN58V65AFP-10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58V65AFP-10E can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP Product overview: HN58V65AFP-10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58V65AFP-10E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Memory IC and Storage Component - 774-HN58V65AFP-10E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Memory IC and Storage Component
774-HN58V65AFP-10E
3.3V 5V Memory IC and Storage Component 774-HN58V65AFP-10E
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP Product overview: HN58V65AFP-10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58V65AFP-10E can be used for catalog matching and distributor lookup.

EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP Product overview: HN58V65AFP-10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58V65AFP-10E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - HN58V65AFP-10E - 994831-HN58V65AFP-10E - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - HN58V65AFP-10E
994831-HN58V65AFP-10E
Memory - EEPROM - HN58V65AFP-10E 994831-HN58V65AFP-10E
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994831-HN58V65AFP-10 E Mounting: SMD (SMT) Interface: Parallel Access Time: 100 ns Density: 64 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOP Alternative Parts (Cross-Reference): HN58V65AFP-10EHN58V6 5AFP10E; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 25 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994831-HN58V65AFP-10E
Mounting: SMD (SMT)
Interface: Parallel
Access Time: 100 ns
Density: 64 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: SOP
Alternative Parts (Cross-Reference): HN58V65AFP-10EHN58V65AFP10E;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 25 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-HN58V65AFP-10E 994831-HN58V65AFP-10E
Product Name 3.3V 5V Memory IC and Storage Component Memory - EEPROM - HN58V65AFP-10E
Memory Category EEPROM EEPROM
Access Time 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - 93C06I/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details