The HN58C256AT10E is a 256k EEPROM organized as 32-kword vó 8-bit, utilizing advanced MNOS memory technology and CMOS processes for high speed and low power consumption. It operates with a single 5 V supply and features an access time of 100 ns maximum. The device supports a 64-byte page programming function, allowing for faster write operations with an automatic byte write time of 10 ms maximum. Power dissipation is rated at 20 mW/MHz during active operation and a maximum of 110 µW in standby mode. The HN58C256AT10E includes on-chip latches for address, data, chip enable (CE), output enable (OE), and write enable (WE). It offers data protection during power on/off and has a data retention capability of up to 10 years, with a specified endurance of 100,000 erase/write cycles in page mode. This part is available in a 28-pin plastic TSOP package and is compliant with JEDEC byte-wide standards. Additionally, lead-free versions are offered, making it suitable for various industrial applications with temperature ranges from -20 to 85°C and -40 to 85°C.
256K EEPROM (32KWORD X 8-BIT) Product overview: HN58C256AT10E from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN58C256AT10E can be used for catalog matching and distributor lookup.
256K EEPROM (32KWORD X 8-BIT)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-HN58C256AT10E | HN58C256AT10E | HN58C256AT10E |
| Product Name | 8-bit Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM |