IC EPROM 1MBIT PARALLEL 32CDIP Product overview: HN27C101AG-10 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HN27C101AG-10 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 1Mbit Parallel 100 ns 32-CDIP
UV EPROM, 128KX8, 100NS
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-HN27C101AG-10 | HN27C101AG-10 | HN27C101AG-10 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |